The ISL88750 is a highly versatile Narrow VDC (NVDC) battery charger, supporting 2-, 3- or 4-cell batteries. It allows the battery to work with the adapter together to supply the system load when it exceeds the adapter capability, referred to as system Turbo mode. ISL88750 quickly turns on BGATE to enable the battery to help the adapter provide the system power in Turbo mode.
The ISL88750 uses N-channel MOSFETs (NFETs) for all the switches to achieve the best performance and lowest BOM cost. The internal charge pump is capable of turning on all the NFETs fast or slow depending on the circumstance or the need. The ability to quickly turn on NFETs prevents system bus voltage drop when the battery is suddenly removed in Turbo mode or in Battery Learn mode.
The ISL88750 features hardware based adapter current limit and battery-current limit in addition to SMBus programmable limits.
The ISL88750 provides a high accuracy adapter current monitor and battery discharging current monitor outputs. To provide maximum flexibility for working with high power and low power systems, it provides several configurable current-sense resistor value options to achieve the best trade-off of current sensing accuracy vs power loss.
The ISL88750 uses the Intersil patented Robust Ripple Regulator (R3™) modulation scheme to provide excellent light-load efficiency and fast dynamic response. It is available in a 32 Ld 4x4mm2 QFN package.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875846-ISL88750HRZ
Features: Charger IC
Package: Tube
Family Name: ISL88750
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LI-ION 2-4CELL 32QFN
BATT CHARGER, SYNC BUCK, 22V, QFN-32; Battery Type:Li-Ion, Li-Pol; Input Voltage:22V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series Cells:4; Operating Temperature Min:-; RoHS Compliant: Yes
IC BATT CHG LI-ION 2-4CELL 32QFN
IC BATT CHG LI-ION 2-4CELL 32QFN
Charger IC Lithium Ion/Polymer 32-QFN (4x4)
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL88750HRZ | 875846-ISL88750HRZ | ISL88750HRZ-ND | 01AC1983 | ISL88750HRZ | ISL88750HRZ | ISL88750HRZ |
| Product Name | Narrow VDC (NVDC) Battery Charger with SMBus Interface | PMIC - PMIC - Battery Chargers - ISL88750HRZ | PMIC - Battery Chargers | Batt Charger, Sync Buck, 22V, Qfn-32; Battery Type Renesas | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers |
| Package Type | QFNL | 32-VFQFN Exposed Pad | QFN | 32-VFQFN Exposed Pad | |||
| Supply Voltage | 8 to 22 volts | 22 volts | 22 volts | ||||
| Charge Current | 64 to 220 mA | ||||||
| Accuracy | 0.5000 % |