Renesas Electronics Corporation SMBus Level 2 Battery Charger ISL88733HRTZ

Description
The ISL88733 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88733 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency. The ISL88733 charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10m? sense resistors. The ISL88733 provides 0.5% end-of-charge battery voltage accuracy. The ISL88733 is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package.
Request a Quote Datasheet
Description
The ISL88733 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88733 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency. The ISL88733 charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10m? sense resistors. The ISL88733 provides 0.5% end-of-charge battery voltage accuracy. The ISL88733 is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMBus Level 2 Battery Charger - ISL88733HRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
SMBus Level 2 Battery Charger
ISL88733HRTZ
SMBus Level 2 Battery Charger ISL88733HRTZ
The ISL88733 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88733 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency. The ISL88733 charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10m? sense resistors. The ISL88733 provides 0.5% end-of-charge battery voltage accuracy. The ISL88733 is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package.

The ISL88733 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88733 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifier buck converter, equipped with diode emulation for enhanced light load efficiency. The ISL88733 charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10m? sense resistors. The ISL88733 provides 0.5% end-of-charge battery voltage accuracy.
The ISL88733 is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL88733HRTZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL88733HRTZ-ND
PMIC - Battery Chargers ISL88733HRTZ-ND
IC BATT CHG LI-ION 1-4CELL 28QFN

IC BATT CHG LI-ION 1-4CELL 28QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL88733HRTZ - 875841-ISL88733HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL88733HRTZ
875841-ISL88733HRTZ
PMIC - PMIC - Battery Chargers - ISL88733HRTZ 875841-ISL88733HRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875841-ISL88733HRTZ Features: Charger IC Package: Tube Family Name: ISL88733 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875841-ISL88733HRTZ
Features: Charger IC
Package: Tube
Family Name: ISL88733
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Battery Chargers - ISL88733HRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL88733HRTZ
PMIC - Battery Chargers ISL88733HRTZ
IC BATT CHG LI-ION 1-4CELL 28QFN

IC BATT CHG LI-ION 1-4CELL 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL88733HRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL88733HRTZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL88733HRTZ
IC BATT CHG LI-ION 1-4CELL 28QFN

IC BATT CHG LI-ION 1-4CELL 28QFN

Supplier's Site
Battery Chargers - ISL88733HRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL88733HRTZ
Battery Chargers ISL88733HRTZ
Charger IC Lithium Ion 28-QFN (5x5)

Charger IC Lithium Ion 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL88733HRTZ ISL88733HRTZ-ND 875841-ISL88733HRTZ ISL88733HRTZ ISL88733HRTZ ISL88733HRTZ
Product Name SMBus Level 2 Battery Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL88733HRTZ PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers
Package Type QFNL 28-WFQFN Exposed Pad 28-WFQFN Exposed Pad
Supply Voltage 8 to 22 volts 22 volts
Charge Current 64 to 220 mA 8000 mA 8000 mA
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - MAX1645AEEI-T - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 18.4 volts
Charge Current 3000 mA
View Details
Battery Management - 2167811 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details