Renesas Electronics Corporation SMBus Level 2 Battery Charger ISL88731AHRZ

Description
The ISL88731A is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88731A is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency and system bus boosting prevention. The ISL88731A charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offsetbrcurrent-sens e amplifiers provide high accuracy with 10m? sense resistors. The ISL88731A provides 0.5% end-of-charge battery voltage accuracy.brbr The ISL88731A provides a digital output that indicates the presence of the AC-adapter as well as an analog output which indicates the adapter current within 4% accuracy.brbr The ISL88731A is available in a small 5mmx5mm 28 Ld thin (0.8mm) QFN package. An evaluation kit is available to reduce design time. The ISL88731A is available in Pb-Free packages.
Request a Quote Datasheet
Description
The ISL88731A is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88731A is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency and system bus boosting prevention. The ISL88731A charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offsetbrcurrent-sens e amplifiers provide high accuracy with 10m? sense resistors. The ISL88731A provides 0.5% end-of-charge battery voltage accuracy.brbr The ISL88731A provides a digital output that indicates the presence of the AC-adapter as well as an analog output which indicates the adapter current within 4% accuracy.brbr The ISL88731A is available in a small 5mmx5mm 28 Ld thin (0.8mm) QFN package. An evaluation kit is available to reduce design time. The ISL88731A is available in Pb-Free packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMBus Level 2 Battery Charger - ISL88731AHRZ - Renesas Electronics Corporation
Milpitas, CA, USA
SMBus Level 2 Battery Charger
ISL88731AHRZ
SMBus Level 2 Battery Charger ISL88731AHRZ
The ISL88731A is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88731A is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency and system bus boosting prevention. The ISL88731A charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offsetbrcurrent-sens e amplifiers provide high accuracy with 10m? sense resistors. The ISL88731A provides 0.5% end-of-charge battery voltage accuracy.brbr The ISL88731A provides a digital output that indicates the presence of the AC-adapter as well as an analog output which indicates the adapter current within 4% accuracy.brbr The ISL88731A is available in a small 5mmx5mm 28 Ld thin (0.8mm) QFN package. An evaluation kit is available to reduce design time. The ISL88731A is available in Pb-Free packages.

The ISL88731A is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88731A is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifier buck converter, equipped with diode emulation for enhanced light load efficiency and system bus boosting prevention. The ISL88731A charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offsetbrcurrent-sense amplifiers provide high accuracy with 10m? sense resistors. The ISL88731A provides 0.5% end-of-charge battery voltage accuracy.brbr The ISL88731A provides a digital output that indicates the presence of the AC-adapter as well as an analog output which indicates the adapter current within 4% accuracy.brbr The ISL88731A is available in a small 5mmx5mm 28 Ld thin (0.8mm) QFN package. An evaluation kit is available to reduce design time. The ISL88731A is available in Pb-Free packages.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL88731AHRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL88731AHRZ-ND
PMIC - Battery Chargers ISL88731AHRZ-ND
IC BATT CHG LI-ION 1-4CEL 28TQFN

IC BATT CHG LI-ION 1-4CEL 28TQFN

Buy Now Datasheet
Battery Charger, Li-Ion, 8A, Tqfn-28; Battery Type Renesas - 07P5211 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Li-Ion, 8A, Tqfn-28; Battery Type Renesas
07P5211
Battery Charger, Li-Ion, 8A, Tqfn-28; Battery Type Renesas 07P5211
BATTERY CHARGER, LI-ION, 8A, TQFN-28; Battery Type:Li-Ion; Input Voltage:26V; Battery Charge Voltage:16.8V; Charge Current:8A; IC Case / Package:TQFN; No. of Pins:28Pins; No. of Cells:4Cells; Operating Temperature Min:-10°C; MSL:- RoHS Compliant: Yes

BATTERY CHARGER, LI-ION, 8A, TQFN-28; Battery Type:Li-Ion; Input Voltage:26V; Battery Charge Voltage:16.8V; Charge Current:8A; IC Case / Package:TQFN; No. of Pins:28Pins; No. of Cells:4Cells; Operating Temperature Min:-10°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Chargers - ISL88731AHRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL88731AHRZ
Battery Chargers ISL88731AHRZ
Charger IC Lithium Ion 28-QFN (5x5)

Charger IC Lithium Ion 28-QFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - ISL88731AHRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL88731AHRZ
PMIC - Battery Chargers ISL88731AHRZ
IC BATT CHG LI-ION 1-4CEL 28TQFN

IC BATT CHG LI-ION 1-4CEL 28TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL88731AHRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL88731AHRZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL88731AHRZ
IC BATT CHG LI-ION 1-4CEL 28TQFN

IC BATT CHG LI-ION 1-4CEL 28TQFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL88731AHRZ ISL88731AHRZ-ND 07P5211 ISL88731AHRZ ISL88731AHRZ ISL88731AHRZ
Product Name SMBus Level 2 Battery Charger PMIC - Battery Chargers Battery Charger, Li-Ion, 8A, Tqfn-28; Battery Type Renesas Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Features Lead-Free Lead-Free
Package Type QFNL 28-WFQFN Exposed Pad 28-WFQFN Exposed Pad
Supply Voltage 7 to 25 volts 26 volts 26 volts 16.8 volts
Charge Current 64 to 220 mA 8000 mA 8000 mA
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2105532 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
PMIC - Battery Chargers - MAX1508ZETA - Lingto Electronic Limited
Specs
Charger Type Linear
View Details