Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ ISL8499IVZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190346-ISL8499IVZ Packaging: Tube Switch Circuit: SPDT Charge Injection: -120pC Crosstalk: -98dB at 100kHz Channel-to-Channel Matching (ΔRon): 40mOhm Channel Capacitance (CS(off), CD(off)): 106pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 250mOhm Switch Time (Ton, Toff) (Maximum): 25ns, 23ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL8499 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 1.65V ~ 4.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190346-ISL8499IVZ Packaging: Tube Switch Circuit: SPDT Charge Injection: -120pC Crosstalk: -98dB at 100kHz Channel-to-Channel Matching (ΔRon): 40mOhm Channel Capacitance (CS(off), CD(off)): 106pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 250mOhm Switch Time (Ton, Toff) (Maximum): 25ns, 23ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL8499 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 1.65V ~ 4.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ - 1190346-ISL8499IVZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ
1190346-ISL8499IVZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ 1190346-ISL8499IVZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190346-ISL8499IVZ Packaging: Tube Switch Circuit: SPDT Charge Injection: -120pC Crosstalk: -98dB at 100kHz Channel-to-Channel Matching (ΔRon): 40mOhm Channel Capacitance (CS(off), CD(off)): 106pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 250mOhm Switch Time (Ton, Toff) (Maximum): 25ns, 23ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL8499 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 1.65V ~ 4.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190346-ISL8499IVZ
Packaging: Tube
Switch Circuit: SPDT
Charge Injection: -120pC
Crosstalk: -98dB at 100kHz
Channel-to-Channel Matching (ΔRon): 40mOhm
Channel Capacitance (CS(off), CD(off)): 106pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 250mOhm
Switch Time (Ton, Toff) (Maximum): 25ns, 23ns
Current - Leakage (IS(off)) (Maximum): 50nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8499
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 1.65V ~ 4.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8499IVZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL8499IVZ
4 CIRCUIT IC SWITCH 2:1 250MOHM

4 CIRCUIT IC SWITCH 2:1 250MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190346-ISL8499IVZ ISL8499IVZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - CODECs - ADAU1361BCPZ-R7 - 910169-ADAU1361BCPZ-R7 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-LFCSP-VQ (5x5)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 1727-2434-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - PEB 3332 HT V2.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type QFP
View Details
2 suppliers