The ISL8491EIB is a full-duplex, 5V-powered RS-485/RS-422 transceiver in a 14-lead SOIC package, designed for high-speed data transmission up to 10 Mbps with slew rate control not applied. It features ±15kV ESD protection on bus pins, operates with a single unit load allowing up to 32 devices on the bus, and includes separate receiver and driver enable pins. The device supports a -7V to +12V common mode input voltage range, has three-state Rx and Tx outputs, and incorporates current limiting and thermal shutdown for overload protection. Quiescent current is 370 µA. It is RoHS compliant and rated for operation from -40°C to +85°C.
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL8491EIB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8491EIB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL8491EIB |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |