Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84780IVZ-T

Description
Win Source Part Number: 1146820-ISL84780IVZ- T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 600mOhm Charge Injection: -97pC Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 20ns, 14ns Channel Capacitance (CS(off), CD(off)): 62pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL84780IVZT,ISL8478 0IVZ-TTR,ISL84780IVZ -TCT Base Product Number: ISL84780 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1146820-ISL84780IVZ- T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 600mOhm Charge Injection: -97pC Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 20ns, 14ns Channel Capacitance (CS(off), CD(off)): 62pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL84780IVZT,ISL8478 0IVZ-TTR,ISL84780IVZ -TCT Base Product Number: ISL84780 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1146820-ISL84780IVZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1146820-ISL84780IVZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1146820-ISL84780IVZ-T
Win Source Part Number: 1146820-ISL84780IVZ- T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 600mOhm Charge Injection: -97pC Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 130mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 20ns, 14ns Channel Capacitance (CS(off), CD(off)): 62pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL84780IVZT,ISL8478 0IVZ-TTR,ISL84780IVZ -TCT Base Product Number: ISL84780 Product Status: Obsolete

Win Source Part Number: 1146820-ISL84780IVZ-T
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 600mOhm
Charge Injection: -97pC
Current - Leakage (IS(off)) (Max): 3nA
Crosstalk: -98dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 130mOhm
Voltage - Supply, Single (V+): 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Max): 20ns, 14ns
Channel Capacitance (CS(off), CD(off)): 62pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL84780IVZT,ISL84780IVZ-TTR,ISL84780IVZ-TCT
Base Product Number: ISL84780
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84780IVZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84780IVZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84780IVZ-T
IC SWITCH SPDTX4 600MOHM 16TSSOP

IC SWITCH SPDTX4 600MOHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1146820-ISL84780IVZ-T ISL84780IVZ-T
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65223D-32LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 2V ~ 3.45V, 3.15V ~ 5.25V, 4.35V ~ 5.5V
View Details
4 suppliers
Specialized - 32P4911A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHCT14D-Q100,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details