Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ-T ISL84524IUZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048778-ISL84524IUZ- T Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SP4T Charge Injection: 0.8pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 150 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 2 V to 12 V Max Switch Time (Ton,Toff): 150ns, 120ns Channel Capacitance(CS off, CD off): 4pF, 14pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048778-ISL84524IUZ- T Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SP4T Charge Injection: 0.8pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 150 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 2 V to 12 V Max Switch Time (Ton,Toff): 150ns, 120ns Channel Capacitance(CS off, CD off): 4pF, 14pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ-T - 1048778-ISL84524IUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ-T
1048778-ISL84524IUZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ-T 1048778-ISL84524IUZ-T
Manufacturer: Intersil Win Source Part Number: 1048778-ISL84524IUZ- T Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SP4T Charge Injection: 0.8pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 150 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 2 V to 12 V Max Switch Time (Ton,Toff): 150ns, 120ns Channel Capacitance(CS off, CD off): 4pF, 14pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048778-ISL84524IUZ-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SP4T
Charge Injection: 0.8pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 150 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 150ns, 120ns
Channel Capacitance(CS off, CD off): 4pF, 14pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84524IUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84524IUZ-T
IC MUX/DEMUX 4X1 10MSOP

IC MUX/DEMUX 4X1 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1048778-ISL84524IUZ-T ISL84524IUZ-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ-T Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface Transceiver IC - 702-SI32392-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976021-CLV4052ATPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SSOP
View Details
2 suppliers