Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84516IHZ-T

Description
Win Source Part Number: 1180113-ISL84516IHZ- T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 20Ohm Charge Injection: 10pC Current - Leakage (IS(off)) (Max): 1nA Voltage - Supply, Dual (V±): ±1.5V ~ 6V Switch Time (Ton, Toff) (Max): 100ns, 75ns Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SOT Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL84516
Request a Quote Datasheet
Description
Win Source Part Number: 1180113-ISL84516IHZ- T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 20Ohm Charge Injection: 10pC Current - Leakage (IS(off)) (Max): 1nA Voltage - Supply, Dual (V±): ±1.5V ~ 6V Switch Time (Ton, Toff) (Max): 100ns, 75ns Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SOT Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL84516
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1180113-ISL84516IHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1180113-ISL84516IHZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1180113-ISL84516IHZ-T
Win Source Part Number: 1180113-ISL84516IHZ- T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 20Ohm Charge Injection: 10pC Current - Leakage (IS(off)) (Max): 1nA Voltage - Supply, Dual (V±): ±1.5V ~ 6V Switch Time (Ton, Toff) (Max): 100ns, 75ns Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SOT Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL84516

Win Source Part Number: 1180113-ISL84516IHZ-T
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 20Ohm
Charge Injection: 10pC
Current - Leakage (IS(off)) (Max): 1nA
Voltage - Supply, Dual (V±): ±1.5V ~ 6V
Switch Time (Ton, Toff) (Max): 100ns, 75ns
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SOT
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL84516

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1180113-ISL84516IHZ-T
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 32F8103-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details