Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84516IB ISL84516IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190296-ISL84516IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 10pC Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: ISL84516 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±1.5V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190296-ISL84516IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 10pC Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: ISL84516 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±1.5V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84516IB - 1190296-ISL84516IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84516IB
1190296-ISL84516IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84516IB 1190296-ISL84516IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190296-ISL84516IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 10pC Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: ISL84516 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±1.5V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190296-ISL84516IB
Packaging: Tube
Switch Circuit: SPST - NO
Charge Injection: 10pC
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 20Ohm
Switch Time (Ton, Toff) (Maximum): 100ns, 75ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: ISL84516
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±1.5V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84516IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84516IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84516IB
IC SWITCH SPST-NOX1 20OHM 8SOIC

IC SWITCH SPST-NOX1 20OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190296-ISL84516IB ISL84516IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84516IB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Controllers - ADM6992KX-AB-T-1-INF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers