Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IBZ ISL8391IBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190284-ISL8391IBZ Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 300mOhm Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 35Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: ISL8391 Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190284-ISL8391IBZ Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 300mOhm Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 35Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: ISL8391 Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IBZ - 1190284-ISL8391IBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IBZ
1190284-ISL8391IBZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IBZ 1190284-ISL8391IBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190284-ISL8391IBZ Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 300mOhm Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 35Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: ISL8391 Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190284-ISL8391IBZ
Packaging: Tube
Switch Circuit: SPST - NC
Charge Injection: 5pC (Maximum)
Crosstalk: -89dB at 1MHz
Channel-to-Channel Matching (ΔRon): 300mOhm
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 35Ohm
Switch Time (Ton, Toff) (Maximum): 130ns, 75ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: ISL8391
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 2V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8391IBZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL8391IBZ
SPST ANALOG SWITCH, 4 FUNC, 1 CH

SPST ANALOG SWITCH, 4 FUNC, 1 CH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190284-ISL8391IBZ ISL8391IBZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IBZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 749-AAT4296IJS-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details
6 suppliers