Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IB ISL8391IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190283-ISL8391IB Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 300mOhm Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 35Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL8391 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190283-ISL8391IB Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 300mOhm Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 35Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL8391 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IB - 1190283-ISL8391IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IB
1190283-ISL8391IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IB 1190283-ISL8391IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190283-ISL8391IB Packaging: Tube Switch Circuit: SPST - NC Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 300mOhm Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 35Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL8391 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190283-ISL8391IB
Packaging: Tube
Switch Circuit: SPST - NC
Charge Injection: 5pC (Maximum)
Crosstalk: -89dB at 1MHz
Channel-to-Channel Matching (ΔRon): 300mOhm
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 35Ohm
Switch Time (Ton, Toff) (Maximum): 130ns, 75ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8391
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8391IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL8391IB
IC SWITCH SPST-NCX4 35OHM 16SOIC

IC SWITCH SPST-NCX4 35OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190283-ISL8391IB ISL8391IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
USB Interface ICs - 2732881 - RS Components, Ltd.
Infineon Technologies AG
Specs
Technology USB
Features RoHS
Data Rate 12000 kbps
View Details
6 suppliers