Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL83385EIBZ-T ISL83385EIBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777435-ISL83385EIBZ- T Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Part Status: Obsolete(EOL) Family Name: ISL83385E Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC W Alternative Parts (Cross-Reference): LTC1382CSW#TR; LTC1382ISW#TRMPBF; LT1180CS; LTC1382CS; Introduction Date: January 03, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777435-ISL83385EIBZ- T Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Part Status: Obsolete(EOL) Family Name: ISL83385E Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC W Alternative Parts (Cross-Reference): LTC1382CSW#TR; LTC1382ISW#TRMPBF; LT1180CS; LTC1382CS; Introduction Date: January 03, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL83385EIBZ-T - 777435-ISL83385EIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL83385EIBZ-T
777435-ISL83385EIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL83385EIBZ-T 777435-ISL83385EIBZ-T
Manufacturer: Intersil Win Source Part Number: 777435-ISL83385EIBZ- T Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Part Status: Obsolete(EOL) Family Name: ISL83385E Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC W Alternative Parts (Cross-Reference): LTC1382CSW#TR; LTC1382ISW#TRMPBF; LT1180CS; LTC1382CS; Introduction Date: January 03, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777435-ISL83385EIBZ-T
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Part Status: Obsolete(EOL)
Family Name: ISL83385E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC W
Alternative Parts (Cross-Reference): LTC1382CSW#TR; LTC1382ISW#TRMPBF; LT1180CS; LTC1382CS;
Introduction Date: January 03, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-ISL83385EIBZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ISL83385EIBZ-T
Interface Transceiver IC 710-ISL83385EIBZ-T
IC TXRX 2/2 FULL RS232 18SOIC Product overview: ISL83385EIBZ-T from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83385EIBZ-T can be used for catalog matching and distributor lookup.

IC TXRX 2/2 FULL RS232 18SOIC Product overview: ISL83385EIBZ-T from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83385EIBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 777435-ISL83385EIBZ-T 710-ISL83385EIBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL83385EIBZ-T Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 3 V ~ 5.5 V
Data Rate 250 kbps 500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32B/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG8106AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers