The Intersil ISL83220E is a 3.0V to 5.5V powered RS-232 transmitter/receiver
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16
IC TRANSCEIVER FULL 1/1 16TSSOP Product overview: ISL83220EIVZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83220EIVZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190265-ISL83220EIVZ
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: ISL83220E
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
IC TRANSCEIVER FULL 1/1 16TSSOP
RS-232 Interface IC RS232 3V 1D/1R 15KV SHTDWN IND
| Renesas Electronics Corporation | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL83220EIVZ-T | ISL83220EIVZ-T | 710-ISL83220EIVZ-T | 1190265-ISL83220EIVZ-T | ISL83220EIVZ-T | ISL83220EIVZ-T |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ISL83220EIVZ-T | Drivers, Receivers, Transceivers | RS-232 Interface IC | |
| Technology | RS232 | RS232; RS232 | ||||
| Features | ESD Protected | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | ||
| Data Rate | 500 kbps | 250 kbps | 250 kbps | 250 kbps |