The Intersil ISL83220E is a 3.0V to 5.5V powered RS-232 transmitter/receiver
IC TRANSCEIVER FULL 1/1 16TSSOP Product overview: ISL83220ECVZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83220ECVZ-T can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 16TSSOP
RS-232 Interface IC RS232 3V 1D/1R 15KV SHTDWN COME
RS232 TRANSCEIVER, 5.5V, TSSOP-16, FULL REEL; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL83220ECVZ-T | 710-ISL83220ECVZ-T | ISL83220ECVZ-T | ISL83220ECVZ-T | 11J9063 |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC | Rs232 Transceiver, 5.5V, Tssop-16, Full Reel; Device Type Renesas |
| Technology | RS232 | RS232; RS232 | |||
| Features | ESD Protected | RoHS | RoHS | RoHS | |
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V | |
| Data Rate | 500 kbps | 250 kbps | 250 kbps | ||
| Package Type | TSSOP | Tape & Reel (TR) | 16-TSSOP (0.173", 4.40mm Width) | TSSOP-16 |