Renesas Electronics Corporation Power Supplies - Board Mount ISL8225MIRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 141659-ISL8225MIRZ-T Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 26-QFN Size / Dimension: 0.67" L x 0.67" W x 0.30" H (17.0mm x 17.0mm x 7.5mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 15A, 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output 1: 0.6 ~ 6 V Voltage - Output 2: 0.6 ~ 6 V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 141659-ISL8225MIRZ-T Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 26-QFN Size / Dimension: 0.67" L x 0.67" W x 0.30" H (17.0mm x 17.0mm x 7.5mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 15A, 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output 1: 0.6 ~ 6 V Voltage - Output 2: 0.6 ~ 6 V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
141659-ISL8225MIRZ-T
Power Supplies - Board Mount 141659-ISL8225MIRZ-T
Manufacturer: Intersil Win Source Part Number: 141659-ISL8225MIRZ-T Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 26-QFN Size / Dimension: 0.67" L x 0.67" W x 0.30" H (17.0mm x 17.0mm x 7.5mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 15A, 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 20V Voltage - Output 1: 0.6 ~ 6 V Voltage - Output 2: 0.6 ~ 6 V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 141659-ISL8225MIRZ-T
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 26-QFN
Size / Dimension: 0.67" L x 0.67" W x 0.30" H (17.0mm x 17.0mm x 7.5mm)
Applications: ITE (Commercial)
Number of Outputs: 2
Current - Output (Max): 15A, 15A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 20V
Voltage - Output 1: 0.6 ~ 6 V
Voltage - Output 2: 0.6 ~ 6 V
Efficiency: 95%
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - ISL8225MIRZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8225MIRZ-TTR-ND
DC DC Converters ISL8225MIRZ-TTR-ND
Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 6V 0.6 ~ 6V 15A, 15A 4.5V - 20V Input

Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 6V 0.6 ~ 6V 15A, 15A 4.5V - 20V Input

Buy Now Datasheet
Dc/dc Conv, Buck, 510Khz, 125Deg C; Dc / Dc Converter Type Renesas - 84AC7033 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 510Khz, 125Deg C; Dc / Dc Converter Type Renesas
84AC7033
Dc/dc Conv, Buck, 510Khz, 125Deg C; Dc / Dc Converter Type Renesas 84AC7033
DC/DC CONV, BUCK, 510KHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:26Pins; Output Current:30A; Output Voltage Max:7.5VRoHS Compliant: Yes

DC/DC CONV, BUCK, 510KHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:26Pins; Output Current:30A; Output Voltage Max:7.5VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8225MIRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8225MIRZ-T
Power Supplies - Board Mount - DC DC Converters ISL8225MIRZ-T
DC DC CONVERTER 0.6-6V 0.6-6V

DC DC CONVERTER 0.6-6V 0.6-6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 141659-ISL8225MIRZ-T ISL8225MIRZ-TTR-ND 84AC7033 ISL8225MIRZ-T
Product Name Power Supplies - Board Mount DC DC Converters Dc/dc Conv, Buck, 510Khz, 125Deg C; Dc / Dc Converter Type Renesas Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps 15 amps 30 amps
Number of Outputs 2 # 1 #
DC Input Voltage 4.5 to 20.0 volts 4.5 to 20.0 volts 4.5 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details