Renesas Electronics Corporation DC DC Converters ISL8203MIRZ-T7A

Description
Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8203MIRZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8203MIRZ-T7ATR-ND
DC DC Converters ISL8203MIRZ-T7ATR-ND
Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input

Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input

Buy Now Datasheet
DC DC Converters - ISL8203MIRZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8203MIRZ-T7ACT-ND
DC DC Converters ISL8203MIRZ-T7ACT-ND
Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input

Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8203MIRZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8203MIRZ-T7A
Power Supplies - Board Mount - DC DC Converters ISL8203MIRZ-T7A
DC DC CONVERTER 0.8-5V 0.8-5V

DC DC CONVERTER 0.8-5V 0.8-5V

Supplier's Site
Dc/dc Conv, Buck, 1.1Mhz, Qfn-23; Dc / Dc Converter Type Renesas - 01AC1979 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.1Mhz, Qfn-23; Dc / Dc Converter Type Renesas
01AC1979
Dc/dc Conv, Buck, 1.1Mhz, Qfn-23; Dc / Dc Converter Type Renesas 01AC1979
DC/DC CONV, BUCK, 1.1MHZ, QFN-23; DC / DC Converter Type:Module; Input Voltage Min:2.85V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:23Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.1MHZ, QFN-23; DC / DC Converter Type:Module; Input Voltage Min:2.85V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:23Pins; Output Current:3A; Output Voltage Min:800mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISL8203MIRZ-T7ATR-ND ISL8203MIRZ-T7A 01AC1979
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Buck, 1.1Mhz, Qfn-23; Dc / Dc Converter Type Renesas
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 2.9 to 6.0 volts 2.9 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 17812601 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details