The ISL81487 is a half-duplex, 5V RS-485/RS-422 transceiver with a 1/8 unit load, allowing up to 256 devices on a single bus. It supports data rates up to 5Mbps and features a 30ns propagation delay and 5ns skew. The device includes driver overcurrent limiting and thermal shutdown protection, and it operates from a 4.5V to 5.5V supply with a quiescent current of 350μA maximum. It is available in an 8-lead SOIC package measuring 5.00mm × 3.80mm with a 1.27mm lead pitch, as defined by JEDEC MS-012-AA. The transceiver has fail-safe receiver input circuitry and is RoHS compliant with Pb-free plus anneal for reflow soldering.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL81487IB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL81487IB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL81487IB |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |