Renesas Electronics Corporation 5V, Half Duplex, 5Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver ISL81487EIBZ-T

Description
These Intersil RS-485/RS-422 devices are ESD protected, fractional unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output/ receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr All devices present a 1/8 "unit load" to the RS-485 bus, which allows up to 256 transceivers on the network for large node count systems (e.g., process automation, remote meter reading systems). In a remote utility meter reading system, individual (apartments for example) utility meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required to network all the meters. Data for all meters is then read out from the concentrator via a single access port, or a wireless link.brbr Slew rate limited drivers on the ISL8487E and ISL81487L reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 250kbps are achievable with these devices.brbr Data rates up to 5Mbps are achievable by using the ISL81487E, which features higher slew rates.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high Rx output if Rx inputs are floating.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.brbr These half duplex devices multiplex the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 lead packages.
Request a Quote Datasheet
Description
These Intersil RS-485/RS-422 devices are ESD protected, fractional unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output/ receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr All devices present a 1/8 "unit load" to the RS-485 bus, which allows up to 256 transceivers on the network for large node count systems (e.g., process automation, remote meter reading systems). In a remote utility meter reading system, individual (apartments for example) utility meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required to network all the meters. Data for all meters is then read out from the concentrator via a single access port, or a wireless link.brbr Slew rate limited drivers on the ISL8487E and ISL81487L reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 250kbps are achievable with these devices.brbr Data rates up to 5Mbps are achievable by using the ISL81487E, which features higher slew rates.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high Rx output if Rx inputs are floating.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.brbr These half duplex devices multiplex the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 lead packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, Half Duplex, 5Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver - ISL81487EIBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
5V, Half Duplex, 5Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver
ISL81487EIBZ-T
5V, Half Duplex, 5Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver ISL81487EIBZ-T
These Intersil RS-485/RS-422 devices are ESD protected, fractional unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output/ receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr All devices present a 1/8 "unit load" to the RS-485 bus, which allows up to 256 transceivers on the network for large node count systems (e.g., process automation, remote meter reading systems). In a remote utility meter reading system, individual (apartments for example) utility meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required to network all the meters. Data for all meters is then read out from the concentrator via a single access port, or a wireless link.brbr Slew rate limited drivers on the ISL8487E and ISL81487L reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 250kbps are achievable with these devices.brbr Data rates up to 5Mbps are achievable by using the ISL81487E, which features higher slew rates.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high Rx output if Rx inputs are floating.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.brbr These half duplex devices multiplex the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 lead packages.

These Intersil RS-485/RS-422 devices are ESD protected, fractional unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output/ receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr All devices present a 1/8 "unit load" to the RS-485 bus, which allows up to 256 transceivers on the network for large node count systems (e.g., process automation, remote meter reading systems). In a remote utility meter reading system, individual (apartments for example) utility meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required to network all the meters. Data for all meters is then read out from the concentrator via a single access port, or a wireless link.brbr Slew rate limited drivers on the ISL8487E and ISL81487L reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 250kbps are achievable with these devices.brbr Data rates up to 5Mbps are achievable by using the ISL81487E, which features higher slew rates.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high Rx output if Rx inputs are floating.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.brbr These half duplex devices multiplex the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 lead packages.

Supplier's Site Datasheet
Line Interface ICs - 2367704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2367704
Line Interface ICs 2367704
Pb-Free 8LD SOIC,-40+85,15KV HBM 5V RS-4

Pb-Free 8LD SOIC,-40+85,15KV HBM 5V RS-4

Supplier's Site
Line Interface ICs - 2367705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2367705P
Line Interface ICs 2367705P
Pb-Free 8LD SOIC,-40+85,15KV HBM 5V RS-4

Pb-Free 8LD SOIC,-40+85,15KV HBM 5V RS-4

Supplier's Site
Line Interface ICs - 2367705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2367705
Line Interface ICs 2367705
Pb-Free 8LD SOIC,-40+85,15KV HBM 5V RS-4

Pb-Free 8LD SOIC,-40+85,15KV HBM 5V RS-4

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - ISL81487EIBZ-T - 018052-ISL81487EIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL81487EIBZ-T
018052-ISL81487EIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL81487EIBZ-T 018052-ISL81487EIBZ-T
Manufacturer: Intersil Win Source Part Number: 018052-ISL81487EIBZ- T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 018052-ISL81487EIBZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL81487EIBZ-T
Interface Transceiver IC 710-ISL81487EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL81487EIBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL81487EIBZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL81487EIBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL81487EIBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422,rs485, 5.5V, Soic-8, Full Reel; Device Type Renesas - 61J6715 - Newark, An Avnet Company
Chicago, IL, United States
Rs422,rs485, 5.5V, Soic-8, Full Reel; Device Type Renesas
61J6715
Rs422,rs485, 5.5V, Soic-8, Full Reel; Device Type Renesas 61J6715
RS422,RS485, 5.5V, SOIC-8, FULL REEL; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

RS422,RS485, 5.5V, SOIC-8, FULL REEL; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas - 84AC7026 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas
84AC7026
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas 84AC7026
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL81487EIBZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL81487EIBZ-T
Drivers, Receivers, Transceivers ISL81487EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL81487EIBZ-T
RS-422/RS-485 Interface IC ISL81487EIBZ-T
RS-422/RS-485 Interface IC 8LD -40+85 15KV HBM 5V RS-485 1/8 FRACT

RS-422/RS-485 Interface IC 8LD -40+85 15KV HBM 5V RS-485 1/8 FRACT

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL81487EIBZ-T 2367704 018052-ISL81487EIBZ-T 710-ISL81487EIBZ-T 61J6715 84AC7026 ISL81487EIBZ-T ISL81487EIBZ-T
Product Name 5V, Half Duplex, 5Mbps, ±15kV ESD Protected, RS-485/RS-422 Transceiver Line Interface ICs Interface - Interface - Drivers, Receivers, Transceivers - ISL81487EIBZ-T Interface Transceiver IC Rs422,rs485, 5.5V, Soic-8, Full Reel; Device Type Renesas Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver; Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features ESD Protected; Thermal Shutdown RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other; 4.5V Other; 4.5V Other; 4.5V ~ 5.5V 5V
Data Rate 5000 kbps 5000 kbps 5000 kbps 5000 kbps 5000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1907203 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
DS26C32AT CMOS Quad Differential Line Receivers - DS26C32ATMX - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers