Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL81401AFRZ-T7A

Description
40V 4-SW SYNCH BUCK-BOOST PWM CO
Datasheet
Description
40V 4-SW SYNCH BUCK-BOOST PWM CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL81401AFRZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL81401AFRZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL81401AFRZ-T7A
40V 4-SW SYNCH BUCK-BOOST PWM CO

40V 4-SW SYNCH BUCK-BOOST PWM CO

Supplier's Site
Dc/dc Ctrl, Buck-Boost, -40 To 125Deg C; Supply Voltage Min Renesas - 81AC5114 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Buck-Boost, -40 To 125Deg C; Supply Voltage Min Renesas
81AC5114
Dc/dc Ctrl, Buck-Boost, -40 To 125Deg C; Supply Voltage Min Renesas 81AC5114
DC/DC CTRL, BUCK-BOOST, -40 TO 125DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:32Pins; Switching Frequency:575kHz; Product Range:- RoHS Compliant: Yes

DC/DC CTRL, BUCK-BOOST, -40 TO 125DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:32Pins; Switching Frequency:575kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISL81401AFRZ-T7A 81AC5114
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Buck-Boost, -40 To 125Deg C; Supply Voltage Min Renesas
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 6697528P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-223
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SSOP
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102N-A02-GQFN24R - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details