Renesas Electronics Corporation Pwm Controller, 60V, 2Mhz, Qfn-16; Input Voltage Renesas ISL8117FRZ-T7A

Description
PWM CONTROLLER, 60V, 2MHZ, QFN-16; Input Voltage:-; Output Voltage:54V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:60V; Controller IC Case Style:QFN; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 60V, 2MHZ, QFN-16; Input Voltage:-; Output Voltage:54V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:60V; Controller IC Case Style:QFN; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 60V, 2Mhz, Qfn-16; Input Voltage Renesas - 82Y6745 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 60V, 2Mhz, Qfn-16; Input Voltage Renesas
82Y6745
Pwm Controller, 60V, 2Mhz, Qfn-16; Input Voltage Renesas 82Y6745
PWM CONTROLLER, 60V, 2MHZ, QFN-16; Input Voltage:-; Output Voltage:54V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:60V; Controller IC Case Style:QFN; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 60V, 2MHZ, QFN-16; Input Voltage:-; Output Voltage:54V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:60V; Controller IC Case Style:QFN; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 82Y6745
Product Name Pwm Controller, 60V, 2Mhz, Qfn-16; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
Solid State Controller - 150-C37FBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 37 amps
View Details