PI (Physik Instrumente) L.P.
PicoCube Piezo Controller
E-536
Description
Extremely Low Noise: Resolution to 25 Picometers
For P-363 PicoCube® Systems
Peak Power 3 x 100 W
Ultra-Low Noise
Output Voltage ±250 V
-
PI (Physik Instrumente) L.P.
Request a Quote
Email Supplier
Description
Extremely Low Noise: Resolution to 25 Picometers
For P-363 PicoCube® Systems
Peak Power 3 x 100 W
Ultra-Low Noise
Output Voltage ±250 V
Request a Quote
Email Supplier
Suppliers
PicoCube Piezo Controller
E-536
Extremely Low Noise: Resolution to 25 Picometers
For P-363 PicoCube® Systems
Peak Power 3 x 100 W
Ultra-Low Noise
Output Voltage ±250 V
- Extremely Low Noise: Resolution to 25 Picometers
- For P-363 PicoCube® Systems
- Peak Power 3 x 100 W
- Ultra-Low Noise
- Output Voltage ±250 V
Supplier's Site
Technical Specifications
|
Product Category
|
Motor Controllers |
|
Product Number
|
E-536 |
|
Product Name
|
PicoCube Piezo Controller |
|
Axes
|
3.0
|
|
Configuration
|
Rack
|
|
AC Input
|
115 to 230 volts
|
|
Frequency
|
50 Hz; 60 Hz
|
Unlock Full Specs
to access all available technical data