Manufacturer: Infineon Technologies
Win Source Part Number: 61729-IRMCF341
Packaging: Reel - TR
Applications: Appliance
Mounting: SMD (SMT)
Technology: IGBT
Motor Type - AC, DC: AC, Synchronous
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-MQFP (10x10)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 1.62 V to 1.98 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Motor Driver IGBT I²C, RS-232, SPI 64-MQFP (10x10)
IC MOTOR DRIVER 64MQFP Product overview: IRMCF341TR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF341TR can be used for catalog matching and distributor lookup.
Motor Driver IGBT I²C, RS-232, SPI 64-MQFP (10x10)
IC MOTOR DRIVER 64MQFP
IC MOTOR DRIVER 64MQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 61729-IRMCF341 | IRMCF341TR-ND | 744-IRMCF341TR | IRMCF341TR | IRMCF341TR | IRMCF341TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - IRMCF341TR | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 2 to 4 volts | 2 to 4 volts | ||||
| DC Input | 2 to 4 volts | 2 to 4 volts | 4 volts | |||
| Motor / System | Synchronous | Synchronous; AC, Synchronous |