Renesas Electronics Corporation Ic, Dc-Dc Converter; Supply Voltage Min Renesas ISL8112IRZ

Description
IC, DC-DC CONVERTER; Supply Voltage Min:5.5V; Supply Voltage Max:25V; No. of Outputs:2 Output; Duty Cycle (%):94%; Controller IC Case Style:QFN; No. of Pins:32Pins; Switching Frequency:500kHz; Topology:Synchronous Buck (Step Down) RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONVERTER; Supply Voltage Min:5.5V; Supply Voltage Max:25V; No. of Outputs:2 Output; Duty Cycle (%):94%; Controller IC Case Style:QFN; No. of Pins:32Pins; Switching Frequency:500kHz; Topology:Synchronous Buck (Step Down) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter; Supply Voltage Min Renesas - 29M7047 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Supply Voltage Min Renesas
29M7047
Ic, Dc-Dc Converter; Supply Voltage Min Renesas 29M7047
IC, DC-DC CONVERTER; Supply Voltage Min:5.5V; Supply Voltage Max:25V; No. of Outputs:2 Output; Duty Cycle (%):94%; Controller IC Case Style:QFN; No. of Pins:32Pins; Switching Frequency:500kHz; Topology:Synchronous Buck (Step Down) RoHS Compliant: Yes

IC, DC-DC CONVERTER; Supply Voltage Min:5.5V; Supply Voltage Max:25V; No. of Outputs:2 Output; Duty Cycle (%):94%; Controller IC Case Style:QFN; No. of Pins:32Pins; Switching Frequency:500kHz; Topology:Synchronous Buck (Step Down) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 29M7047
Product Name Ic, Dc-Dc Converter; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface - Controllers - CG8352AF - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers