Renesas Electronics Corporation Automotive Single-Cell LiFePO4 Battery Charger ISL78693ARZ-T

Description
The ISL78693 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.65V (cold crank case). This charger is designed to work with various types of AC adapters or a USB port. The ISL78693 operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a Constant Current/Constant Voltage (CC/CV) profile. The charge current is programmable with an external resistor up to 1A. The ISL78693 can also work with a current-limited adapter to minimize the thermal dissipation. The ISL78693 features charge current thermal foldback to ensure safe operation when the printed circuit board’s thermal dissipation is limited due to space constraints. Additional features include preconditioning of an over-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, and automatic recharge. The device is specified for operation in ambient temperatures from -40°C to +85°C and is offered in a 3x3mm thermally enhanced DFN package.
Request a Quote Datasheet
Description
The ISL78693 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.65V (cold crank case). This charger is designed to work with various types of AC adapters or a USB port. The ISL78693 operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a Constant Current/Constant Voltage (CC/CV) profile. The charge current is programmable with an external resistor up to 1A. The ISL78693 can also work with a current-limited adapter to minimize the thermal dissipation. The ISL78693 features charge current thermal foldback to ensure safe operation when the printed circuit board’s thermal dissipation is limited due to space constraints. Additional features include preconditioning of an over-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, and automatic recharge. The device is specified for operation in ambient temperatures from -40°C to +85°C and is offered in a 3x3mm thermally enhanced DFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Single-Cell LiFePO<sub>4</sub> Battery Charger - ISL78693ARZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Automotive Single-Cell LiFePO4 Battery Charger
ISL78693ARZ-T
Automotive Single-Cell LiFePO4 Battery Charger ISL78693ARZ-T
The ISL78693 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.65V (cold crank case). This charger is designed to work with various types of AC adapters or a USB port. The ISL78693 operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a Constant Current/Constant Voltage (CC/CV) profile. The charge current is programmable with an external resistor up to 1A. The ISL78693 can also work with a current-limited adapter to minimize the thermal dissipation. The ISL78693 features charge current thermal foldback to ensure safe operation when the printed circuit board’s thermal dissipation is limited due to space constraints. Additional features include preconditioning of an over-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, and automatic recharge. The device is specified for operation in ambient temperatures from -40°C to +85°C and is offered in a 3x3mm thermally enhanced DFN package.

The ISL78693 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.65V (cold crank case). This charger is designed to work with various types of AC adapters or a USB port.
The ISL78693 operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a Constant Current/Constant Voltage (CC/CV) profile. The charge current is programmable with an external resistor up to 1A. The ISL78693 can also work with a current-limited adapter to minimize the thermal dissipation.
The ISL78693 features charge current thermal foldback to ensure safe operation when the printed circuit board’s thermal dissipation is limited due to space constraints. Additional features include preconditioning of an over-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, and automatic recharge. The device is specified for operation in ambient temperatures from -40°C to +85°C and is offered in a 3x3mm thermally enhanced DFN package.

Supplier's Site Datasheet
PMIC - Battery Chargers - 20-ISL78693ARZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
20-ISL78693ARZ-TTR-ND
PMIC - Battery Chargers 20-ISL78693ARZ-TTR-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL78693ARZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL78693ARZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL78693ARZ-T
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site
PMIC - Battery Chargers - ISL78693ARZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL78693ARZ-T
PMIC - Battery Chargers ISL78693ARZ-T
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Battery Chargers - ISL78693ARZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL78693ARZ-T
Battery Chargers ISL78693ARZ-T
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL78693ARZ-T 20-ISL78693ARZ-TTR-ND ISL78693ARZ-T ISL78693ARZ-T ISL78693ARZ-T
Product Name Automotive Single-Cell LiFePO4 Battery Charger PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type TDFN 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Supply Voltage 7 volts 5.5 volts 3.65 volts
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products