Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL78420AVEZ-T7A ISL78420AVEZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875784-ISL78420AVEZ- T7A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL78420 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL78420AVEZ-T7ATR, ISL78420AVEZ-T7ADKR, ISL78420AVEZ-T7ACT, -ISL78420AVEZ-T7A
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875784-ISL78420AVEZ- T7A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL78420 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL78420AVEZ-T7ATR, ISL78420AVEZ-T7ADKR, ISL78420AVEZ-T7ACT, -ISL78420AVEZ-T7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL78420AVEZ-T7A - 875784-ISL78420AVEZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL78420AVEZ-T7A
875784-ISL78420AVEZ-T7A
PMIC - PMIC - Gate Drivers - ISL78420AVEZ-T7A 875784-ISL78420AVEZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 875784-ISL78420AVEZ- T7A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL78420 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL78420AVEZ-T7ATR, ISL78420AVEZ-T7ADKR, ISL78420AVEZ-T7ACT, -ISL78420AVEZ-T7A

Manufacturer: Renesas Electronics America
Win Source Part Number: 875784-ISL78420AVEZ-T7A
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL78420
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL78420AVEZ-T7ATR, ISL78420AVEZ-T7ADKR, ISL78420AVEZ-T7ACT, -ISL78420AVEZ-T7A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL78420AVEZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL78420AVEZ-T7A
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL78420AVEZ-T7A
IC GATE DRVR HALF-BRIDG 14HTSSOP

IC GATE DRVR HALF-BRIDG 14HTSSOP

Supplier's Site
PMIC - Gate Drivers - ISL78420AVEZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL78420AVEZ-T7A
PMIC - Gate Drivers ISL78420AVEZ-T7A
IC GATE DRVR HALF-BRIDG 14HTSSOP

IC GATE DRVR HALF-BRIDG 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 875784-ISL78420AVEZ-T7A ISL78420AVEZ-T7A ISL78420AVEZ-T7A
Product Name PMIC - PMIC - Gate Drivers - ISL78420AVEZ-T7A Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1658853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details