Manufacturer: Renesas Electronics America
Win Source Part Number: 921948-ISL76321ARZ
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: - Serializer/Deseriali
Package: Tube
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL76321
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VIDEO SERDES LONG 16BIT 48QFN Product overview: ISL76321ARZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-ISL76321ARZ can be used for catalog matching and distributor lookup.
Serializers & Deserializers - Serdes ISL76321 48L 7X7(PUN CHED AUTO
Serializer/Deseriali
IC VIDEO SERDES LONG 16BIT 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 921948-ISL76321ARZ | 755-ISL76321ARZ | ISL76321ARZ | ISL76321ARZ | ISL76321ARZ |
| Product Name | Interface - Interface - Serializers, Deserializers - ISL76321ARZ | 16-bit 16BIT Interface Transceiver IC | Serializers & Deserializers - Serdes | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |