Renesas Electronics Corporation Interface - Interface - Serializers, Deserializers - ISL76321ARZ-T7A ISL76321ARZ-T7A

Description
Manufacturer: Intersil Win Source Part Number: 764444-ISL76321ARZ-T 7A Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-VFQFN Exposed Pad Mounting: SMD Number of Inputs: 16/1 Output Type: LVCMOS Operating Supply Voltage: 1.7 V ~ 3.6 V Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 1/16 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 764444-ISL76321ARZ-T 7A Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-VFQFN Exposed Pad Mounting: SMD Number of Inputs: 16/1 Output Type: LVCMOS Operating Supply Voltage: 1.7 V ~ 3.6 V Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 1/16 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - ISL76321ARZ-T7A - 764444-ISL76321ARZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - ISL76321ARZ-T7A
764444-ISL76321ARZ-T7A
Interface - Interface - Serializers, Deserializers - ISL76321ARZ-T7A 764444-ISL76321ARZ-T7A
Manufacturer: Intersil Win Source Part Number: 764444-ISL76321ARZ-T 7A Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-VFQFN Exposed Pad Mounting: SMD Number of Inputs: 16/1 Output Type: LVCMOS Operating Supply Voltage: 1.7 V ~ 3.6 V Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 1/16 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Intersil
Win Source Part Number: 764444-ISL76321ARZ-T7A
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 48-VFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 16/1
Output Type: LVCMOS
Operating Supply Voltage: 1.7 V ~ 3.6 V
Function: Serializer/Deserializer
Input Type: LVCMOS
Number of Outputs: 1/16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT Interface Transceiver IC
755-ISL76321ARZ-T7A
16-bit 16BIT Interface Transceiver IC 755-ISL76321ARZ-T7A
IC VIDEO SERDES LONG 16BIT 48QFN Product overview: ISL76321ARZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-ISL76321ARZ-T7A can be used for catalog matching and distributor lookup.

IC VIDEO SERDES LONG 16BIT 48QFN Product overview: ISL76321ARZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-ISL76321ARZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers & Deserializers - Serdes - ISL76321ARZ-T7A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
ISL76321ARZ-T7A
Serializers & Deserializers - Serdes ISL76321ARZ-T7A
Serializers & Deserializers - Serdes 48L QFN 7X7(PUNCHED) T&R, Auto

Serializers & Deserializers - Serdes 48L QFN 7X7(PUNCHED) T&R, Auto

Buy Now Datasheet
Interface - Serializers, Deserializers - ISL76321ARZ-T7A - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
ISL76321ARZ-T7A
Interface - Serializers, Deserializers ISL76321ARZ-T7A
IC VIDEO SERDES LONG 16BIT 48QFN

IC VIDEO SERDES LONG 16BIT 48QFN

Supplier's Site Datasheet
Serializers, Deserializers - ISL76321ARZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
ISL76321ARZ-T7A
Serializers, Deserializers ISL76321ARZ-T7A
Serializer/Deseriali zer 16/1 Input 1/16 Output 48-QFN (7x7)

Serializer/Deserializer 16/1 Input 1/16 Output 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - ISL76321ARZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
ISL76321ARZ-T7A
Integrated Circuits (ICs) - Interface - Serializers, Deserializers ISL76321ARZ-T7A
IC VIDEO SERDES LONG 16BIT 48QFN

IC VIDEO SERDES LONG 16BIT 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 764444-ISL76321ARZ-T7A 755-ISL76321ARZ-T7A ISL76321ARZ-T7A ISL76321ARZ-T7A ISL76321ARZ-T7A ISL76321ARZ-T7A
Product Name Interface - Interface - Serializers, Deserializers - ISL76321ARZ-T7A 16-bit 16BIT Interface Transceiver IC Serializers & Deserializers - Serdes Interface - Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Supply Voltage Other; 1.7 V ~ 3.6 V Other; 1.7V ~ 3.6V 3.6V; Other; 1.7V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 863-1836-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers