Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
RENESAS ELECTRONICS CORPORATION
ISL6883IBZ -- INTEGRATED CIRCUITS (ICS) - PMIC - DISPLAY DRIVERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - PMIC - Display Drivers
ISL6883IBZ
Description
IC DRVR HALF BRIDGE 14SOIC
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC DRVR HALF BRIDGE 14SOIC
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Display Drivers
ISL6883IBZ
Integrated Circuits (ICs) - PMIC - Display Drivers
ISL6883IBZ
IC DRVR HALF BRIDGE 14SOIC
IC DRVR HALF BRIDGE 14SOIC
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
LED Drivers
Product Number
ISL6883IBZ
Product Name
Integrated Circuits (ICs) - PMIC - Display Drivers
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Automotive 3A Buck Led Driver
A6213KLJTR-T
Specs
Form Factor
Intgrated Circuit (IC)
View Details
7
suppliers
RS Components, Ltd.
LED Driver ICs
351767
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Input Voltage
0.6102 volts
View Details
Infineon Technologies AG
1.8A LED Driver IC
TLD5085EJFUMA1
Specs
Input Voltage
4.75 to 45 volts
Number of Channels
1 #
Package Type
Tape & Reel (TR)
View Details
5
suppliers
Texas Instruments
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost
LM2796TL/NOPB
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
2.7 to 5.5 volts
Efficiency
80 %
View Details
6
suppliers