Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 807530-ISL6742BAAZA
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge
Frequency - Switching: Up to 2MHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 99%
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Part Number Series: ISL6742
Voltage - Supply (Vcc/Vdd): 9V ~ 16V
Switching Controllers Advanced Double- Ended PWM Controller
SWITCHING CONTROLLER, VOLTAGE-MO
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6742BAAZA-ND | 807530-ISL6742BAAZA | ISL6742BAAZA | ISL6742BAAZA | ISL6742BAAZA |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6742BAAZA | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 16-SSOP | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | |||
| fsw | 2000 kHz | 2000 kHz | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Configuration / Function | Full-Bridge, Half-Bridge | Buck; Boost |