Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN-3.3 ADP3000AN-3.3

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910680-ADP3000AN-3.3 Operating Temperature Range: -40°C ~ 85°C Features: Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910680-ADP3000AN-3.3 Operating Temperature Range: -40°C ~ 85°C Features: Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN-3.3 - 910680-ADP3000AN-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN-3.3
910680-ADP3000AN-3.3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN-3.3 910680-ADP3000AN-3.3
Manufacturer: Analog Devices Inc. Win Source Part Number: 910680-ADP3000AN-3.3 Operating Temperature Range: -40°C ~ 85°C Features: Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910680-ADP3000AN-3.3
Operating Temperature Range: -40°C ~ 85°C
Features: Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 910680-ADP3000AN-3.3
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000AN-3.3
Configuration / Function Boost
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8303SESTR-T-1-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; 20-WFQFN Exposed Pad
fsw 352 kHz
View Details
7 suppliers
LM22677-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677QTJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers