Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6622ACBZ-T ISL6622ACBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 070092-ISL6622ACBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070092-ISL6622ACBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL6622ACBZ-T - 070092-ISL6622ACBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6622ACBZ-T
070092-ISL6622ACBZ-T
PMIC - PMIC - Gate Drivers - ISL6622ACBZ-T 070092-ISL6622ACBZ-T
Manufacturer: Intersil Win Source Part Number: 070092-ISL6622ACBZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070092-ISL6622ACBZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 6.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 070092-ISL6622ACBZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6622ACBZ-T
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114935PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
7 suppliers