Texas Instruments LM25101BMA/NOPB

Description
Half Bridge Based MOSFET Driver, 2A, PDSO8
Request a Quote
Description
Half Bridge Based MOSFET Driver, 2A, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM25101B is a 2-A half-bridge gate driver designed to control high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It features independent TTL logic inputs, a bootstrap supply voltage up to 100 V, and propagation delays of 56 ns typical with 3 ns delay matching. The device is housed in an 8-pin SOIC package measuring 3.91 mm × 4.9 mm and includes undervoltage lockout on both power rails. It supports junction temperatures from -40°C to 125°C and is qualified for automotive applications under AEC-Q200. The package includes an exposed thermal pad for improved heat dissipation, and the part meets RoHS and lead-free requirements.

Datasheet Summary
Powered by GS/AI

The LM25101B is a 2-A half-bridge gate driver designed to control high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It features independent TTL logic inputs, a bootstrap supply voltage up to 100 V, and propagation delays of 56 ns typical with 3 ns delay matching. The device is housed in an 8-pin SOIC package measuring 3.91 mm × 4.9 mm and includes undervoltage lockout on both power rails. It supports junction temperatures from -40°C to 125°C and is qualified for automotive applications under AEC-Q200. The package includes an exposed thermal pad for improved heat dissipation, and the part meets RoHS and lead-free requirements.

Suppliers

Company
Product
Description
Supplier Links
 - LM25101BMA/NOPB - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 2A, PDSO8

Half Bridge Based MOSFET Driver, 2A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number LM25101BMA/NOPB
Package Type SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
60 V, 320 mA dual N-channel Trench MOSFET - BSS138BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
4 suppliers
 - 1EDI3033ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-2
Packing Method Tape Reel; Tape & Reel
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers