The ISL6610CRZ-T is a dual synchronous rectified MOSFET driver designed for high-efficiency voltage regulation in multiphase buck converters. It comes in a 16-lead 4x4 mm QFN package with an exposed thermal pad that must be soldered to ground for proper thermal performance. The device operates from a 5V supply, features adaptive shoot-through protection, a low forward voltage internal bootstrap diode, and delivers 4A sink current capability for the lower gate driver. It supports high switching frequencies with rise and fall times under 10ns for a 3nF load and is compliant with RoHS standards. The part is qualified for operation from -40°C to +85°C.
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6610CRZ-T |
| Package Type | LCC16 |