Renesas Electronics Corporation ACPI Regulator/Controller for Dual Channel DDR Memory Systems ISL6548ACRZA

Description
The ISL6548A provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A second PWM controller, which requires external MOSFET drivers, is available for regulation of the GMCH Core voltage. A sink/source LDO controller is also integrated for the CPU/GMCH VsubTT/sub termination voltage regulation. Another LDO is available for the ICH7 voltage.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectifie d buck converter topology. The synchronous buck converter uses voltagemode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr All outputs, except VsubICH7/sub, have undervoltage protection. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.
Datasheet
Description
The ISL6548A provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A second PWM controller, which requires external MOSFET drivers, is available for regulation of the GMCH Core voltage. A sink/source LDO controller is also integrated for the CPU/GMCH VsubTT/sub termination voltage regulation. Another LDO is available for the ICH7 voltage.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectifie d buck converter topology. The synchronous buck converter uses voltagemode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr All outputs, except VsubICH7/sub, have undervoltage protection. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACPI Regulator/Controller for Dual Channel DDR Memory Systems - ISL6548ACRZA - Renesas Electronics Corporation
Milpitas, CA, USA
ACPI Regulator/Controller for Dual Channel DDR Memory Systems
ISL6548ACRZA
ACPI Regulator/Controller for Dual Channel DDR Memory Systems ISL6548ACRZA
The ISL6548A provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A second PWM controller, which requires external MOSFET drivers, is available for regulation of the GMCH Core voltage. A sink/source LDO controller is also integrated for the CPU/GMCH VsubTT/sub termination voltage regulation. Another LDO is available for the ICH7 voltage.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectifie d buck converter topology. The synchronous buck converter uses voltagemode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr All outputs, except VsubICH7/sub, have undervoltage protection. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.

The ISL6548A provides a complete ACPI compliant power solution for up to 4 DIMM dual channel DDR/DDR2 Memory systems. Included are both a synchronous buck controller to supply VsubDDQ/sub during S0/S1 and S3 states. During S0/S1 state, a fully integrated sink-source regulator generates an accurate (VsubDDQ/sub/2) high current VsubTT/sub voltage without the need for a negative supply. A second PWM controller, which requires external MOSFET drivers, is available for regulation of the GMCH Core voltage. A sink/source LDO controller is also integrated for the CPU/GMCH VsubTT/sub termination voltage regulation. Another LDO is available for the ICH7 voltage.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectified buck converter topology. The synchronous buck converter uses voltagemode control with fast transient response. The switching regulator provides a maximum static regulation tolerance of ±2% over line, load, and temperature ranges. The output is user-adjustable by means of external resistors down to 0.8V.brbr An integrated soft-start feature brings all outputs into regulation in a controlled manner when returning to S0/S1 state from any sleep state. During S0 the VIDPGD signal indicates that the GMCH and CPU VsubTT/sub termination voltage is within spec and operational.brbr All outputs, except VsubICH7/sub, have undervoltage protection. The switching regulator also has overvoltage and overcurrent protection. Thermal shutdown is integrated.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6548ACRZA
Product Name ACPI Regulator/Controller for Dual Channel DDR Memory Systems
Package Type Other; QFN28
Unlock Full Specs
to access all available technical data

Similar Products

DCV012415D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012415DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
Gates and Inverters - 74AHC1GU04GW-Q100H - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9272QX - TLE9272QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details