Renesas Electronics Corporation ISL6524CB

Description
Switching Controller, Voltage-mode, 215kHz Switching Freq-Max, PDSO28
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 215kHz Switching Freq-Max, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6524CB - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 215kHz Switching Freq-Max, PDSO28

Switching Controller, Voltage-mode, 215kHz Switching Freq-Max, PDSO28

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number ISL6524CB
Package Type SOP; SOP28
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260796-SI32260-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details