Renesas Electronics Corporation Special Purpose Regulators ISL6369CRZ

Description
- Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 60-QFN (7x7)
Description
- Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 60-QFN (7x7)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6369CRZ is a hybrid digital dual PWM controller designed for Intel VR12/IMVP7 compliance, featuring a 6-phase PWM for microprocessor core or memory voltage regulation and a single-phase PWM for peripheral voltage regulation. It utilizes Intersil's Enhanced Active Pulse Positioning (EAPP) modulation scheme, which enhances transient response and reduces the number of required output capacitors. This controller supports SMBus, PMBus, and I2C interfaces, allowing for programmable functions and telemetry, while eliminating the need for non-volatile memory and firmware. It includes features such as auto phase shedding for improved efficiency in light load conditions, dynamic VID compensation, and precise current sensing for load-line programming and overcurrent protection. The ISL6369CRZ also offers dual thermal monitoring, independent oscillators for each phase, and the capability to start up into pre-charged loads. Its design aims to optimize performance and efficiency across various operating conditions, making it suitable for applications requiring high flexibility and reliability in voltage regulation.

Datasheet Summary
Powered by GS/AI

The ISL6369CRZ is a hybrid digital dual PWM controller designed for Intel VR12/IMVP7 compliance, featuring a 6-phase PWM for microprocessor core or memory voltage regulation and a single-phase PWM for peripheral voltage regulation. It utilizes Intersil's Enhanced Active Pulse Positioning (EAPP) modulation scheme, which enhances transient response and reduces the number of required output capacitors. This controller supports SMBus, PMBus, and I2C interfaces, allowing for programmable functions and telemetry, while eliminating the need for non-volatile memory and firmware. It includes features such as auto phase shedding for improved efficiency in light load conditions, dynamic VID compensation, and precise current sensing for load-line programming and overcurrent protection. The ISL6369CRZ also offers dual thermal monitoring, independent oscillators for each phase, and the capability to start up into pre-charged loads. Its design aims to optimize performance and efficiency across various operating conditions, making it suitable for applications requiring high flexibility and reliability in voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6369CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6369CRZ
Special Purpose Regulators ISL6369CRZ
- Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 60-QFN (7x7)

- Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 60-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6369CRZ
Product Name Special Purpose Regulators
Type 60-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228925 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers