Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose ISL6313CRZ-TS2705

Description
Win Source Part Number: 977618-ISL6313CRZ-TS 2705 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tray Applications: Controller, Intel VR11, AMD CPU Standard Package: 1 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 12V Number of Outputs: 1 Package / Case: 36-WFQFN Exposed Pad Supplier Device Package: 36-TQFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-ISL6313CRZ-TS2705 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 977618-ISL6313CRZ-TS 2705 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tray Applications: Controller, Intel VR11, AMD CPU Standard Package: 1 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 12V Number of Outputs: 1 Package / Case: 36-WFQFN Exposed Pad Supplier Device Package: 36-TQFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-ISL6313CRZ-TS2705 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 977618-ISL6313CRZ-TS2705 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
977618-ISL6313CRZ-TS2705
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 977618-ISL6313CRZ-TS2705
Win Source Part Number: 977618-ISL6313CRZ-TS 2705 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tray Applications: Controller, Intel VR11, AMD CPU Standard Package: 1 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 12V Number of Outputs: 1 Package / Case: 36-WFQFN Exposed Pad Supplier Device Package: 36-TQFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-ISL6313CRZ-TS2705 Product Status: Last Time Buy

Win Source Part Number: 977618-ISL6313CRZ-TS2705
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tray
Applications: Controller, Intel VR11, AMD CPU
Standard Package: 1
Mounting: SMD (SMT)
Voltage - Output: Multiple
Voltage - Input: 12V
Number of Outputs: 1
Package / Case: 36-WFQFN Exposed Pad
Supplier Device Package: 36-TQFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL6313CRZ-TS2705
Product Status: Last Time Buy

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL6313CRZ-TS2705 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6313CRZ-TS2705
PMIC - Voltage Regulators - Special Purpose ISL6313CRZ-TS2705
IC REGULATOR

IC REGULATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 977618-ISL6313CRZ-TS2705 ISL6313CRZ-TS2705
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tray Other; 36-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6214KLKTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 2222777 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 3.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details