Qorvo Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches ACT88329

Description
The ACT88329 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive appli-cations, video processors, FPGA's, wearables, pe-ripherals, and microcontrollers. The ACT88329 is optimized for SSD ,FPGA and LPDDR5 applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of con-figurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequen-cy, sleep modes, operating modes etc. The core of the device includes three DC/DC step down converters using integrated power FETs, two low-dropout regulators (LDOs). Buck1 and LDO1 can be configured as a load switch. Each DC/DC regulator switches at either 1.125MHz or 2.25MHz, requiring only three small components for operation. The LDOs only require small ceramic capacitors. All are highly config-urable via the I2C interface.
Request a Quote
Description
The ACT88329 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive appli-cations, video processors, FPGA's, wearables, pe-ripherals, and microcontrollers. The ACT88329 is optimized for SSD ,FPGA and LPDDR5 applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of con-figurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequen-cy, sleep modes, operating modes etc. The core of the device includes three DC/DC step down converters using integrated power FETs, two low-dropout regulators (LDOs). Buck1 and LDO1 can be configured as a load switch. Each DC/DC regulator switches at either 1.125MHz or 2.25MHz, requiring only three small components for operation. The LDOs only require small ceramic capacitors. All are highly config-urable via the I2C interface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches - ACT88329 - Qorvo
Greensboro, NC, United States
Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches
ACT88329
Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches ACT88329
The ACT88329 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive appli-cations, video processors, FPGA's, wearables, pe-ripherals, and microcontrollers. The ACT88329 is optimized for SSD ,FPGA and LPDDR5 applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of con-figurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequen-cy, sleep modes, operating modes etc. The core of the device includes three DC/DC step down converters using integrated power FETs, two low-dropout regulators (LDOs). Buck1 and LDO1 can be configured as a load switch. Each DC/DC regulator switches at either 1.125MHz or 2.25MHz, requiring only three small components for operation. The LDOs only require small ceramic capacitors. All are highly config-urable via the I2C interface.

The ACT88329 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive appli-cations, video processors, FPGA's, wearables, pe-ripherals, and microcontrollers. The ACT88329 is optimized for SSD ,FPGA and LPDDR5 applications. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of con-figurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequen-cy, sleep modes, operating modes etc. The core of the device includes three DC/DC step down converters using integrated power FETs, two low-dropout regulators (LDOs). Buck1 and LDO1 can be configured as a load switch. Each DC/DC regulator switches at either 1.125MHz or 2.25MHz, requiring only three small components for operation. The LDOs only require small ceramic capacitors. All are highly config-urable via the I2C interface.

Supplier's Site

Technical Specifications

  Qorvo
Product Category IC Voltage Regulators
Product Number ACT88329
Product Name Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches
Package Type Other; WLCSP, 30-pin
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT2102SH-T - 958872-ACT2102SH-T - Win Source Electronics
Specs
Regulator Category Linear; Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; SOIC
View Details
Specs
Regulator Category Switching
View Details
2 suppliers