Texas Instruments Logic - Logic - Shift Registers - 4021BE 4021BE

Description
Manufacturer: Texas Instruments Win Source Part Number: 161870-4021BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 161870-4021BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 4021BE - 161870-4021BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 4021BE
161870-4021BE
Logic - Logic - Shift Registers - 4021BE 161870-4021BE
Manufacturer: Texas Instruments Win Source Part Number: 161870-4021BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 161870-4021BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 161870-4021BE
Product Name Logic - Logic - Shift Registers - 4021BE
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
Package Type Other; QFN EP
Output Voltage 20.4 volts
View Details
Switching Regulators - 1908014P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.1000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details