IC BATT CHG LI-ION 1CELL 10DFN
Manufacturer: Intersil
Win Source Part Number: 069990-ISL6299AIRZ
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CHG LI-ION 1CELL 10DFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6299AIRZ-ND | 069990-ISL6299AIRZ | ISL6299AIRZ | ISL6299AIRZ | ISL6299AIRZ |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL6299AIRZ | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 10-VFDFN Exposed Pad | 10-DFN (3x3) | 10-VFDFN Exposed Pad | ||
| Pins | 10 | ||||
| Cells | 1 | 1 |