The ISL6298 is an integrated single-cell Li-ion or Li-polymer battery charger optimized for low current applications. The targeted applications include mini-disk (MD) players, Blue Tooth headsets, or other applications that use low-capacity battery cells.brbr The ISL6298 is a linear charger that charges the battery in a CC/CV (constant current/constant voltage) profile. The charge current is programmable with an external resistor up to 450mA during the CC phase. Once the battery voltage reaches 4.2V (or 4.1V), the charger enters CV mode and the charge current starts to reduce. When the charger current drops to a user-programmable threshold, the charger indicates the end-of-charge with a STATUS pin. The charger does not actually terminate until a user-programmable total fast charge time is reached. If the battery voltage drops to a recharge threshold after termination, the charger will recharge the battery to its full capacity. The charger preconditions the battery with 20% of the programmed CC current if the battery voltage is below 2.8V. The total precharge time is limited to 1/8 of the total fast charge time.brbr The ISL6298 features charge current thermal foldback to guarantee safe operation when the printed circuit board is space-limited for thermal dissipation. Additional features include an NTC thermistor interface for monitoring the ambient temperature, the ability to disable the time limit of the fast charge, an FAULT indication, and a thermally enhanced QFN or DFN package.
Manufacturer: Intersil
Win Source Part Number: 63703-ISL6298-2CR3Z
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 450mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 10DFN
IC, BATTERY CHARGER; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current:275mA; IC Case / Package:DFN; No. of Pins:10Pins; No. of Cells:1Cells; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6298-2CR3Z | 63703-ISL6298-2CR3Z | ISL6298-2CR3Z-ND | 40K2209 | ISL6298-2CR3Z | ISL6298-2CR3Z | ISL6298-2CR3Z |
| Product Name | Li-ion/Li-Polymer Battery Charger | PMIC - PMIC - Battery Chargers - ISL6298-2CR3Z | PMIC - Battery Chargers | Ic, Battery Charger; Battery Type Renesas | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Linear | ||||||
| Cell Type | Li-Ion | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Package Type | QFNL; TDFN | 10-DFN (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Supply Voltage | 7 volts | 6.5 volts | 6.5 volts | 6.5 volts | 4.2 volts | ||
| Accuracy | 1 % |