Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6293-2CRZ ISL6293-2CRZ

Description
Manufacturer: Intersil Win Source Part Number: 114365-ISL6293-2CRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 114365-ISL6293-2CRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6293-2CRZ - 114365-ISL6293-2CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6293-2CRZ
114365-ISL6293-2CRZ
PMIC - PMIC - Battery Chargers - ISL6293-2CRZ 114365-ISL6293-2CRZ
Manufacturer: Intersil Win Source Part Number: 114365-ISL6293-2CRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 114365-ISL6293-2CRZ
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - ISL6293-2CRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6293-2CRZ-ND
PMIC - Battery Chargers ISL6293-2CRZ-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
Battery Chargers - ISL6293-2CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6293-2CRZ
Battery Chargers ISL6293-2CRZ
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
PMIC - Battery Chargers - ISL6293-2CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6293-2CRZ
PMIC - Battery Chargers ISL6293-2CRZ
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 114365-ISL6293-2CRZ ISL6293-2CRZ-ND ISL6293-2CRZ ISL6293-2CRZ
Product Name PMIC - PMIC - Battery Chargers - ISL6293-2CRZ PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers
Package Type 10-DFN (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1
Supply Voltage 24 volts 24 volts 4.2 volts
Charge Current 1000 mA 1000 mA 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2105533 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details
BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24159YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - Battery Chargers - BQ2000PW - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details