The ISL6292DCRZ is an integrated single-cell Li-ion or Li-polymer battery charger designed for use with various AC adapters or USB ports. It operates with an input voltage as low as 2.4V and features a programmable charge current of up to 2A, utilizing a constant current/constant voltage (CC/CV) charging profile. The device can function as a linear charger or in conjunction with a current-limited adapter to reduce thermal dissipation. Key features include charge current thermal foldback for safe operation, preconditioning for over-discharged batteries, and an NTC thermistor interface for temperature monitoring. The charger is housed in a thermally enhanced 16-lead QFN package, which is compliant with JEDEC standards and supports Pb-free soldering. It operates within an ambient temperature range of -20°C to 70°C and is suitable for applications in handheld devices, portable instruments, and self-charging battery packs. The ISL6292DCRZ is not recommended for new designs, and there is no recommended replacement available.
IC BATT CHG LI-ION 1CELL 16QFN
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189911-ISL6292DCRZ
Packaging: Tube
Mounting Style: SMD
Interface: USB
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6292
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 6.5V
Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Charger IC Lithium Ion/Polymer 16-QFN (4x4)
IC BATT CHG LI-ION 1CELL 16QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6292DCRZ-ND | 1189911-ISL6292DCRZ | ISL6292DCRZ | ISL6292DCRZ |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL6292DCRZ | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | |||
| Package Type | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | ||
| Pins | 16 | |||
| Cells | 1 | 1 |