Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6292CCR3Z ISL6292CCR3Z

Description
Manufacturer: Intersil Win Source Part Number: 092866-ISL6292CCR3Z Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.256V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 092866-ISL6292CCR3Z Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.256V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6292CCR3Z - 092866-ISL6292CCR3Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6292CCR3Z
092866-ISL6292CCR3Z
PMIC - PMIC - Battery Chargers - ISL6292CCR3Z 092866-ISL6292CCR3Z
Manufacturer: Intersil Win Source Part Number: 092866-ISL6292CCR3Z Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.256V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 092866-ISL6292CCR3Z
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.256V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL6292CCR3Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL6292CCR3Z
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6292CCR3Z
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site
PMIC - Battery Chargers - ISL6292CCR3Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6292CCR3Z
PMIC - Battery Chargers ISL6292CCR3Z
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Battery Chargers - ISL6292CCR3Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292CCR3Z
Battery Chargers ISL6292CCR3Z
Charger IC Lithium Ion 10-DFN (3x3)

Charger IC Lithium Ion 10-DFN (3x3)

Buy Now Datasheet
Battery Chargers - ISL6292CCR3Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292CCR3Z
Battery Chargers ISL6292CCR3Z
Charger IC Lithium Ion 10-DFN (3x3)

Charger IC Lithium Ion 10-DFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 092866-ISL6292CCR3Z ISL6292CCR3Z ISL6292CCR3Z ISL6292CCR3Z
Product Name PMIC - PMIC - Battery Chargers - ISL6292CCR3Z Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Package Type 10-DFN (3x3) 10-VFDFN Exposed Pad
Cells 1
Supply Voltage 6.5 volts 4.26 volts
Unlock Full Specs
to access all available technical data

Similar Products