Renesas Electronics Corporation Li-ion/Li Polymer Battery Charger ISL6292-2CR3Z-T

Description
The ISL6292 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.4V. This charger is designed to work with various types of AC adapters or a USB port.brbr The ISL6292 operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a CC/CV (constant current/constant voltage) profile. The charge current is programmable with an external resistor up to 2A. The ISL6292 can also work with a current-limited adapter to minimize the thermal dissipation, in which case, the ISL6292 combines the benefits of both a linear charger and a pulse charger.brbr The ISL6292 features charge current thermal foldback to guarantee safe operation when the printed circuit board is space limited for thermal dissipation. Additional features include preconditioning of an over-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN or DFN packages.
Request a Quote Datasheet
Description
The ISL6292 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.4V. This charger is designed to work with various types of AC adapters or a USB port.brbr The ISL6292 operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a CC/CV (constant current/constant voltage) profile. The charge current is programmable with an external resistor up to 2A. The ISL6292 can also work with a current-limited adapter to minimize the thermal dissipation, in which case, the ISL6292 combines the benefits of both a linear charger and a pulse charger.brbr The ISL6292 features charge current thermal foldback to guarantee safe operation when the printed circuit board is space limited for thermal dissipation. Additional features include preconditioning of an over-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN or DFN packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li-ion/Li Polymer Battery Charger - ISL6292-2CR3Z-T - Renesas Electronics Corporation
Milpitas, CA, USA
Li-ion/Li Polymer Battery Charger
ISL6292-2CR3Z-T
Li-ion/Li Polymer Battery Charger ISL6292-2CR3Z-T
The ISL6292 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.4V. This charger is designed to work with various types of AC adapters or a USB port.brbr The ISL6292 operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a CC/CV (constant current/constant voltage) profile. The charge current is programmable with an external resistor up to 2A. The ISL6292 can also work with a current-limited adapter to minimize the thermal dissipation, in which case, the ISL6292 combines the benefits of both a linear charger and a pulse charger.brbr The ISL6292 features charge current thermal foldback to guarantee safe operation when the printed circuit board is space limited for thermal dissipation. Additional features include preconditioning of an over-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN or DFN packages.

The ISL6292 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.4V. This charger is designed to work with various types of AC adapters or a USB port.brbr The ISL6292 operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a CC/CV (constant current/constant voltage) profile. The charge current is programmable with an external resistor up to 2A. The ISL6292 can also work with a current-limited adapter to minimize the thermal dissipation, in which case, the ISL6292 combines the benefits of both a linear charger and a pulse charger.brbr The ISL6292 features charge current thermal foldback to guarantee safe operation when the printed circuit board is space limited for thermal dissipation. Additional features include preconditioning of an over-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN or DFN packages.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL6292-2CR3Z-TCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6292-2CR3Z-TCT-ND
PMIC - Battery Chargers ISL6292-2CR3Z-TCT-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL6292-2CR3Z-TTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6292-2CR3Z-TTR-ND
PMIC - Battery Chargers ISL6292-2CR3Z-TTR-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL6292-2CR3Z-TDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6292-2CR3Z-TDKR-ND
PMIC - Battery Chargers ISL6292-2CR3Z-TDKR-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6292-2CR3Z-T - 017980-ISL6292-2CR3Z-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6292-2CR3Z-T
017980-ISL6292-2CR3Z-T
PMIC - PMIC - Battery Chargers - ISL6292-2CR3Z-T 017980-ISL6292-2CR3Z-T
Manufacturer: Intersil Win Source Part Number: 017980-ISL6292-2CR3Z -T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.2V Family Name: ISL6292-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Alternative Parts (Cross-Reference): MAX1925ETC+; MAX1925ETC+T; ISL6292-2CR3; Introduction Date: December 17, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017980-ISL6292-2CR3Z-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Family Name: ISL6292-2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6.5V
Alternative Parts (Cross-Reference): MAX1925ETC+; MAX1925ETC+T; ISL6292-2CR3;
Introduction Date: December 17, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - ISL6292-2CR3Z-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6292-2CR3Z-T
PMIC - Battery Chargers ISL6292-2CR3Z-T
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL6292-2CR3Z-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL6292-2CR3Z-T
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6292-2CR3Z-T
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site
Batt Charger, Li-Ion/pol, -20 To 70Deg C Rohs Compliant Renesas - 66AH6187 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/pol, -20 To 70Deg C Rohs Compliant Renesas
66AH6187
Batt Charger, Li-Ion/pol, -20 To 70Deg C Rohs Compliant Renesas 66AH6187
BATT CHARGER, LI-ION/POL, -20 TO 70DEG C ROHS COMPLIANT: YES

BATT CHARGER, LI-ION/POL, -20 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Battery Chargers - ISL6292-2CR3Z-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292-2CR3Z-T
Battery Chargers ISL6292-2CR3Z-T
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6292-2CR3Z-T ISL6292-2CR3Z-TCT-ND 017980-ISL6292-2CR3Z-T ISL6292-2CR3Z-T ISL6292-2CR3Z-T 66AH6187 ISL6292-2CR3Z-T
Product Name Li-ion/Li Polymer Battery Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6292-2CR3Z-T PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Batt Charger, Li-Ion/pol, -20 To 70Deg C Rohs Compliant Renesas Battery Chargers
Charger Type Linear
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer Li-Ion
Package Type QFNL; TDFN 10-VFDFN Exposed Pad 10-DFN (3x3) 10-VFDFN Exposed Pad
Supply Voltage 7 volts 6.5 volts 6.5 volts 4.2 volts
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900151 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
PMIC - Battery Chargers - MAX1811ESA - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Current Protection
Supply Voltage 4.2 volts
View Details