Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6292-1CR5 ISL6292-1CR5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189904-ISL6292-1CR5 Packaging: Tube Mounting Style: SMD Interface: USB Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Supplier Device Package: 16-QFN (5x5) Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: ISL6292 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189904-ISL6292-1CR5 Packaging: Tube Mounting Style: SMD Interface: USB Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Supplier Device Package: 16-QFN (5x5) Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: ISL6292 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6292-1CR5 - 1189904-ISL6292-1CR5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6292-1CR5
1189904-ISL6292-1CR5
PMIC - PMIC - Battery Chargers - ISL6292-1CR5 1189904-ISL6292-1CR5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189904-ISL6292-1CR5 Packaging: Tube Mounting Style: SMD Interface: USB Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Supplier Device Package: 16-QFN (5x5) Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: ISL6292 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189904-ISL6292-1CR5
Packaging: Tube
Mounting Style: SMD
Interface: USB
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (5x5)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6292
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6.5V

Buy Now
PMIC - Battery Chargers - ISL6292-1CR5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6292-1CR5-ND
PMIC - Battery Chargers ISL6292-1CR5-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL6292-1CR5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6292-1CR5
PMIC - Battery Chargers ISL6292-1CR5
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
Battery Chargers - ISL6292-1CR5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292-1CR5
Battery Chargers ISL6292-1CR5
Charger IC Lithium Ion/Polymer 16-QFN (5x5)

Charger IC Lithium Ion/Polymer 16-QFN (5x5)

Buy Now Datasheet
Battery Chargers - ISL6292-1CR5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292-1CR5
Battery Chargers ISL6292-1CR5
Charger IC Lithium Ion/Polymer 16-QFN (5x5)

Charger IC Lithium Ion/Polymer 16-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6292-1CR5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6292-1CR5
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6292-1CR5
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1189904-ISL6292-1CR5 ISL6292-1CR5-ND ISL6292-1CR5 ISL6292-1CR5 ISL6292-1CR5
Product Name PMIC - PMIC - Battery Chargers - ISL6292-1CR5 PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Cells 1 1
Charge Current 2000 mA 2000 mA 2000 mA
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1907858P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Operating Temperature 85 C (185 F)
View Details
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable - BQ24080DRCRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
2 suppliers
PMIC - Battery Chargers - MC33342PG - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Features Over Voltage Protection
View Details
Wireless Charging ICs - WLC1115-68LQXQ - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details