Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6292-1CR3 ISL6292-1CR3

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189902-ISL6292-1CR3 Packaging: Tube Mounting Style: SMD Interface: USB Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ISL6292 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189902-ISL6292-1CR3 Packaging: Tube Mounting Style: SMD Interface: USB Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ISL6292 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6292-1CR3 - 1189902-ISL6292-1CR3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6292-1CR3
1189902-ISL6292-1CR3
PMIC - PMIC - Battery Chargers - ISL6292-1CR3 1189902-ISL6292-1CR3
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189902-ISL6292-1CR3 Packaging: Tube Mounting Style: SMD Interface: USB Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ISL6292 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189902-ISL6292-1CR3
Packaging: Tube
Mounting Style: SMD
Interface: USB
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6292
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6.5V

Buy Now
PMIC - Battery Chargers - ISL6292-1CR3-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6292-1CR3-ND
PMIC - Battery Chargers ISL6292-1CR3-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
Battery Chargers - ISL6292-1CR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292-1CR3
Battery Chargers ISL6292-1CR3
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
Battery Chargers - ISL6292-1CR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292-1CR3
Battery Chargers ISL6292-1CR3
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
PMIC - Battery Chargers - ISL6292-1CR3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6292-1CR3
PMIC - Battery Chargers ISL6292-1CR3
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL6292-1CR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL6292-1CR3
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6292-1CR3
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1189902-ISL6292-1CR3 ISL6292-1CR3-ND ISL6292-1CR3 ISL6292-1CR3 ISL6292-1CR3
Product Name PMIC - PMIC - Battery Chargers - ISL6292-1CR3 PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Cells 1 1
Charge Current 2000 mA 2000 mA 2000 mA
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896942 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SSOP; Ssop
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2004PN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details