Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6271ACRZ ISL6271ACRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189887-ISL6271ACRZ Packaging: Tube Mounting Style: SMD Applications: Processor Supply Current: 380μA Family Name: ISL6271 Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (4x4) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad Alternative Parts (Cross-Reference): RT9026GQW; NCP51401MNTXG; NCP51145PDR2G; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ISL6271A Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.76V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189887-ISL6271ACRZ Packaging: Tube Mounting Style: SMD Applications: Processor Supply Current: 380μA Family Name: ISL6271 Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (4x4) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad Alternative Parts (Cross-Reference): RT9026GQW; NCP51401MNTXG; NCP51145PDR2G; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ISL6271A Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.76V ~ 5.5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6271ACRZ - 1189887-ISL6271ACRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6271ACRZ
1189887-ISL6271ACRZ
PMIC - PMIC - Power Management - Specialized - ISL6271ACRZ 1189887-ISL6271ACRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189887-ISL6271ACRZ Packaging: Tube Mounting Style: SMD Applications: Processor Supply Current: 380μA Family Name: ISL6271 Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (4x4) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad Alternative Parts (Cross-Reference): RT9026GQW; NCP51401MNTXG; NCP51145PDR2G; Introduction Date: January 14, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ISL6271A Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.76V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189887-ISL6271ACRZ
Packaging: Tube
Mounting Style: SMD
Applications: Processor
Supply Current: 380μA
Family Name: ISL6271
Categories: Integrated Circuits
Supplier Device Package: 20-QFN-EP (4x4)
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): RT9026GQW; NCP51401MNTXG; NCP51145PDR2G;
Introduction Date: January 14, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6271A
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.76V ~ 5.5V

Buy Now
Power Management - Specialized - ISL6271ACRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6271ACRZ
Power Management - Specialized ISL6271ACRZ
Processor PMIC 20-QFN (4x4)

Processor PMIC 20-QFN (4x4)

Buy Now Datasheet
Ic, Power Management; Supply Voltage Renesas - 57K4099 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
57K4099
Ic, Power Management; Supply Voltage Renesas 57K4099
IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1189887-ISL6271ACRZ ISL6271ACRZ 57K4099
Product Name PMIC - PMIC - Power Management - Specialized - ISL6271ACRZ Power Management - Specialized Ic, Power Management; Supply Voltage Renesas
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details