Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6258AHRTZ-T

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320247-ISL6258AHRTZ -T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Interface: I2C Fault Protection: Short Circuit Voltage - Supply (Max): 25V Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Case / Package: 28-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL6258 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320247-ISL6258AHRTZ -T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Interface: I2C Fault Protection: Short Circuit Voltage - Supply (Max): 25V Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Case / Package: 28-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL6258 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1320247-ISL6258AHRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1320247-ISL6258AHRTZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1320247-ISL6258AHRTZ-T
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320247-ISL6258AHRTZ -T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Interface: I2C Fault Protection: Short Circuit Voltage - Supply (Max): 25V Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Case / Package: 28-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL6258 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320247-ISL6258AHRTZ-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount
Interface: I2C
Fault Protection: Short Circuit
Voltage - Supply (Max): 25V
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8A
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Case / Package: 28-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL6258
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
PMIC - Battery Chargers - ISL6258AHRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6258AHRTZ-T
PMIC - Battery Chargers ISL6258AHRTZ-T
IC BATT CHG 2-4CELL 28TQFN

IC BATT CHG 2-4CELL 28TQFN

Supplier's Site Datasheet
Battery Chargers - ISL6258AHRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6258AHRTZ-T
Battery Chargers ISL6258AHRTZ-T
Charger IC 28-QFN (4x4)

Charger IC 28-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6258AHRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6258AHRTZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6258AHRTZ-T
IC BATT CHG 2-4CELL 28TQFN

IC BATT CHG 2-4CELL 28TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1320247-ISL6258AHRTZ-T ISL6258AHRTZ-T ISL6258AHRTZ-T ISL6258AHRTZ-T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Package Type 28-WFQFN Exposed Pad 28-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1916862P - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 80
Operating Temperature 85 C (185 F)
View Details
BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24157YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - Battery Chargers - BQ24400P - Lingto Electronic Limited
Specs
Cell Type Nickel Metal Hydride
Charge Current 1 mA
View Details
Battery Management - 2486194 - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 48
Operating Temperature 175 C (347 F)
View Details