Renesas Electronics Corporation Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers ISL6256AHAZ-T

Description
The ISL6256, ISL6256A is a highly integrated battery charger controller for Li-ion/Li-ion polymer batteries. High Efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-ion cells with 0.5% accuracy over-temperature. It can also be programmed between 4.2V + 5%/cell and 4.2V - 5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6256, ISL6256A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6256, ISL6256A automatically transitions from regulating current mode to regulating voltage mode.brbr ISL6256, ISL6256A has a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.
Request a Quote Datasheet
Description
The ISL6256, ISL6256A is a highly integrated battery charger controller for Li-ion/Li-ion polymer batteries. High Efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-ion cells with 0.5% accuracy over-temperature. It can also be programmed between 4.2V + 5%/cell and 4.2V - 5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6256, ISL6256A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6256, ISL6256A automatically transitions from regulating current mode to regulating voltage mode.brbr ISL6256, ISL6256A has a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers - ISL6256AHAZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers
ISL6256AHAZ-T
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers ISL6256AHAZ-T
The ISL6256, ISL6256A is a highly integrated battery charger controller for Li-ion/Li-ion polymer batteries. High Efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-ion cells with 0.5% accuracy over-temperature. It can also be programmed between 4.2V + 5%/cell and 4.2V - 5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6256, ISL6256A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6256, ISL6256A automatically transitions from regulating current mode to regulating voltage mode.brbr ISL6256, ISL6256A has a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.

The ISL6256, ISL6256A is a highly integrated battery charger controller for Li-ion/Li-ion polymer batteries. High Efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-ion cells with 0.5% accuracy over-temperature. It can also be programmed between 4.2V + 5%/cell and 4.2V - 5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6256, ISL6256A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6256, ISL6256A automatically transitions from regulating current mode to regulating voltage mode.brbr ISL6256, ISL6256A has a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL6256AHAZ-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6256AHAZ-T-ND
PMIC - Battery Chargers ISL6256AHAZ-T-ND
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Buy Now Datasheet
Battery Chargers - ISL6256AHAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6256AHAZ-T
Battery Chargers ISL6256AHAZ-T
Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Buy Now Datasheet
Battery Chargers - ISL6256AHAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6256AHAZ-T
Battery Chargers ISL6256AHAZ-T
Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Buy Now Datasheet
PMIC - Battery Chargers - ISL6256AHAZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6256AHAZ-T
PMIC - Battery Chargers ISL6256AHAZ-T
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL6256AHAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL6256AHAZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6256AHAZ-T
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6256AHAZ-T ISL6256AHAZ-T-ND ISL6256AHAZ-T ISL6256AHAZ-T ISL6256AHAZ-T
Product Name Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type QFNL 28-SSOP (0.154", 3.90mm Width) SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width) SSOP
Supply Voltage 7 to 25 volts 25 volts 17.64 volts
Accuracy 0.5000 %
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900536 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
BQ24012 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 - BQ24012DRCRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type VSON
View Details
5 suppliers
PMIC - Battery Chargers - LTC4085EDE-3#TRPBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 3.95 volts
Charge Current 1500 mA
View Details